Laird Connectivity Whip Antenna, 902-928Mhz; Antenna Type Laird Connectivity FG9020

Description
WHIP ANTENNA, 902-928MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:0dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:FG RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 902-928MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:0dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:FG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 902-928Mhz; Antenna Type Laird Connectivity - 99AC0284 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 902-928Mhz; Antenna Type Laird Connectivity
99AC0284
Whip Antenna, 902-928Mhz; Antenna Type Laird Connectivity 99AC0284
WHIP ANTENNA, 902-928MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:0dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:FG RoHS Compliant: Yes

WHIP ANTENNA, 902-928MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:N Connector; Gain:0dBi; VSWR:2; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:FG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
FG9020
Antennas FG9020
Antennas OMNI,FG,902-928MHZ

Antennas OMNI,FG,902-928MHZ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0284 FG9020
Product Name Whip Antenna, 902-928Mhz; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2097266 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 380.0 to ? MHz
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers