Laird Connectivity Antennas FG4803

Description
Antennas OMNI,FG,480-490MHZ,1 00W
Description
Antennas OMNI,FG,480-490MHZ,1 00W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
FG4803
Antennas FG4803
Antennas OMNI,FG,480-490MHZ,1 00W

Antennas OMNI,FG,480-490MHZ,1 00W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number FG4803
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers