Laird Connectivity Antennas FG1373

Description
Antennas OMNI,FG,137-139MHZ,1 00W
Description
Antennas OMNI,FG,137-139MHZ,1 00W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
FG1373
Antennas FG1373
Antennas OMNI,FG,137-139MHZ,1 00W

Antennas OMNI,FG,137-139MHZ,1 00W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number FG1373
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details