Laird Connectivity Whip Antenna, 902-960Mhz; Antenna Type Laird Connectivity EXE902MD

Description
WHIP ANTENNA, 902-960MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:960MHz; Antenna Mounting:MD Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:EXE Series; RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 902-960MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:960MHz; Antenna Mounting:MD Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:EXE Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 902-960Mhz; Antenna Type Laird Connectivity - 99AC0279 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 902-960Mhz; Antenna Type Laird Connectivity
99AC0279
Whip Antenna, 902-960Mhz; Antenna Type Laird Connectivity 99AC0279
WHIP ANTENNA, 902-960MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:960MHz; Antenna Mounting:MD Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:EXE Series; RoHS Compliant: Yes

WHIP ANTENNA, 902-960MHZ; Antenna Type:Whip; Frequency Min:902MHz; Frequency Max:960MHz; Antenna Mounting:MD Connector; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:EXE Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
EXE902MD
Antennas EXE902MD
Antennas DUCK,EXE,902-970MHz, 1/2W

Antennas DUCK,EXE,902-970MHz, 1/2W

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0279 EXE902MD
Product Name Whip Antenna, 902-960Mhz; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details