Laird Connectivity Antennas EXC450SMV

Description
Antennas DUCK,EXC,450-470MHz, 1/4W
Description
Antennas DUCK,EXC,450-470MHz, 1/4W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
EXC450SMV
Antennas EXC450SMV
Antennas DUCK,EXC,450-470MHz, 1/4W

Antennas DUCK,EXC,450-470MHz, 1/4W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number EXC450SMV
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers