Laird Connectivity RF Antennas ENB2449A1-10MH4L

Description
2.45GHz, 5.25GHz, 5.8GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.6GHz ~ 6GHz 3.19dBi, 4.1dBi, 4.35dBi IPEX MHF4L Surface Mount
Description
2.45GHz, 5.25GHz, 5.8GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.6GHz ~ 6GHz 3.19dBi, 4.1dBi, 4.35dBi IPEX MHF4L Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ENB2449A1-10MH4L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ENB2449A1-10MH4L
RF Antennas ENB2449A1-10MH4L
2.45GHz, 5.25GHz, 5.8GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.6GHz ~ 6GHz 3.19dBi, 4.1dBi, 4.35dBi IPEX MHF4L Surface Mount

2.45GHz, 5.25GHz, 5.8GHz WLAN PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.35GHz, 5.6GHz ~ 6GHz 3.19dBi, 4.1dBi, 4.35dBi IPEX MHF4L Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ENB2449A1-10MH4L
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details