Laird Connectivity RF Antennas EFB2400A3S-22MHF1

Description
ANT, FLEXPIFA, 2.4GHZ, 216MM COA
Datasheet
Description
ANT, FLEXPIFA, 2.4GHZ, 216MM COA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANT, FLEXPIFA, 2.4GHZ, 216MM COA

ANT, FLEXPIFA, 2.4GHZ, 216MM COA

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number EFB2400A3S-22MHF1
Product Name RF Antennas
Operating Frequency 2400 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F32Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LCX245J-QML - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4753-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers