Laird Connectivity RF Antennas EFB2400A3S-22MHF1

Description
2.44GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi MHF1 Adhesive
Description
2.44GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi MHF1 Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EFB2400A3S-22MHF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.44GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi MHF1 Adhesive

2.44GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi MHF1 Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EFB2400A3S-22MHF1
Product Name RF Antennas
Technology Type FlexPIFA
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details