Laird Connectivity Antennas CRS4

Description
Antennas Omni,RGO,44-50MHz,25 0W
Description
Antennas Omni,RGO,44-50MHz,25 0W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
CRS4
Antennas CRS4
Antennas Omni,RGO,44-50MHz,25 0W

Antennas Omni,RGO,44-50MHz,25 0W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number CRS4
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers