Laird Connectivity RF Antennas - CR470 CR470

Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 867164-CR470 Series: * Features: RF Antenna Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 867164-CR470 Series: * Features: RF Antenna Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CR470 - CR470 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - CR470
CR470
RF Antennas - CR470 CR470
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 867164-CR470 Series: * Features: RF Antenna Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 867164-CR470
Series: *
Features: RF Antenna
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
RF Antennas - CR470 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CR470
RF Antennas CR470
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CR470 CR470
Product Name RF Antennas - CR470 RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LT2FPC-5L10C-U-P5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2 to 3 dB
Form Factor / Mounting Internal
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers