Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 867025-CN400
Features: N Type Connector Plug, Male Pin - Free Hanging (In-Line) Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.69.4010
Other Part Number: 994-1219, CN400-ND
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 867025-CN400 |
| Product Name | Coaxial Connectors (RF) - CN400 |
| Mounting | Free Hanging (In-Line) |