RF Transceiver 902MHz ~ 928MHz FHSS, FSK RS-485 76.8kbps
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | CL4490-1000-485 |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |
| Operating Frequency | 902 to 928 MHz |
| Data Rate | 76.8 kbps |