Laird Connectivity Omni,dband,30Cm,nf Od250Mm; Antenna Type Laird Connectivity CFD69383P-B30NF

Description
OMNI,DBAND,30CM,NF OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
OMNI,DBAND,30CM,NF OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni,dband,30Cm,nf Od250Mm; Antenna Type Laird Connectivity - 98AC9076 - Newark, An Avnet Company
Chicago, IL, United States
Omni,dband,30Cm,nf Od250Mm; Antenna Type Laird Connectivity
98AC9076
Omni,dband,30Cm,nf Od250Mm; Antenna Type Laird Connectivity 98AC9076
OMNI,DBAND,30CM,NF OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC (1 RoHS Compliant: Yes

OMNI,DBAND,30CM,NF OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas OMNI,DBAND,30cm,NF O D250MM,BULK PACK,10P

Antennas OMNI,DBAND,30cm,NF O D250MM,BULK PACK,10P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 98AC9076 CFD69383P-B30NF
Product Name Omni,dband,30Cm,nf Od250Mm; Antenna Type Laird Connectivity Antennas
Primary Frequency Range 1690.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details