Laird Connectivity Antennas CFD69383P-B30D43F

Description
Antennas OMNI,DBAND,30cm,D43F OD250MM,BULK PACK,1
Datasheet
Description
Antennas OMNI,DBAND,30cm,D43F OD250MM,BULK PACK,1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas OMNI,DBAND,30cm,D43F OD250MM,BULK PACK,1

Antennas OMNI,DBAND,30cm,D43F OD250MM,BULK PACK,1

Buy Now Datasheet
Omni,dband,30Cm,d43F Od250Mm; Antenna Type Laird Connectivity - 98AC9075 - Newark, An Avnet Company
Chicago, IL, United States
Omni,dband,30Cm,d43F Od250Mm; Antenna Type Laird Connectivity
98AC9075
Omni,dband,30Cm,d43F Od250Mm; Antenna Type Laird Connectivity 98AC9075
OMNI,DBAND,30CM,D43F OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

OMNI,DBAND,30CM,D43F OD250MM; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number CFD69383P-B30D43F 98AC9075
Product Name Antennas Omni,dband,30Cm,d43F Od250Mm; Antenna Type Laird Connectivity
Primary Frequency Range 1690.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details