Laird Connectivity Omni,dband,30Cm,nf 698-960,1690-3800Mhz; Antenna Type Laird Connectivity CFD69383P-30NF

Description
OMNI,DBAND,30CM,NF 698-960,1690-3800MHZ ; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
OMNI,DBAND,30CM,NF 698-960,1690-3800MHZ ; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni,dband,30Cm,nf 698-960,1690-3800Mhz; Antenna Type Laird Connectivity - 98AC9078 - Newark, An Avnet Company
Chicago, IL, United States
Omni,dband,30Cm,nf 698-960,1690-3800Mhz; Antenna Type Laird Connectivity
98AC9078
Omni,dband,30Cm,nf 698-960,1690-3800Mhz; Antenna Type Laird Connectivity 98AC9078
OMNI,DBAND,30CM,NF 698-960,1690-3800MHZ ; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

OMNI,DBAND,30CM,NF 698-960,1690-3800MHZ; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas OMNI,DBAND,30cm,NF 6 98-960,1690-3800MHz

Antennas OMNI,DBAND,30cm,NF 6 98-960,1690-3800MHz

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 98AC9078 CFD69383P-30NF
Product Name Omni,dband,30Cm,nf 698-960,1690-3800Mhz; Antenna Type Laird Connectivity Antennas
Primary Frequency Range 1690.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details