Laird Connectivity Antennas CFD69383P-30D43F

Description
Antennas OMNI,DBAND,30cm,D43F 698-960,1690-3800MH
Datasheet
Description
Antennas OMNI,DBAND,30cm,D43F 698-960,1690-3800MH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas OMNI,DBAND,30cm,D43F 698-960,1690-3800MH

Antennas OMNI,DBAND,30cm,D43F 698-960,1690-3800MH

Buy Now Datasheet
Omn,dband,30Cm,d43F 698-960,1690-3800Mhz; Antenna Type Laird Connectivity - 98AC9077 - Newark, An Avnet Company
Chicago, IL, United States
Omn,dband,30Cm,d43F 698-960,1690-3800Mhz; Antenna Type Laird Connectivity
98AC9077
Omn,dband,30Cm,d43F 698-960,1690-3800Mhz; Antenna Type Laird Connectivity 98AC9077
OMN,DBAND,30CM,D43F 698-960,1690-3800MHZ ; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

OMN,DBAND,30CM,D43F 698-960,1690-3800MHZ; Antenna Type:MIMO; Frequency Min:1.69GHz; Frequency Max:4GHz; Antenna Mounting:Ceiling; Gain:4.9dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Product Range:CFD Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number CFD69383P-30D43F 98AC9077
Product Name Antennas Omn,dband,30Cm,d43F 698-960,1690-3800Mhz; Antenna Type Laird Connectivity
Primary Frequency Range 1690.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers