Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
LAIRD CONNECTIVITY
CB150/450CS -- ANTENNAS
Laird Connectivity
Antennas
CB150/450CS
Description
Antennas WHIP,DB,CC,150/450,
Description
Antennas WHIP,DB,CC,150/450,
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Antennas
CB150/450CS
Antennas
CB150/450CS
Antennas WHIP,DB,CC,150/450,
Antennas WHIP,DB,CC,150/450,
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Antennas
Product Number
CB150/450CS
Product Name
Antennas
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Antennas
1750003222
View Details
2
suppliers
A.H. Systems Inc.
Tuned Dipole
Model FCC-2
Specs
Applications
RF Testing; TV or Radio Broadcast
Pattern Type
Omni directional
Polarization
Linear
View Details
Sensata Technologies
ANTA7000 2.4 GHz Antenna
Specs
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details
WAGO
RF Antennas
758-963
Specs
Applications
GSM, UMTS
Technology Type
Whip; Whip, Straight
View Details