Laird Connectivity Embed,nblade,100Mm,imhf; Antenna Type Laird Connectivity CAF94505

Description
EMBED,NBLADE,100MM,I MHF; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4dBi; VSWR:2.1; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Nanoblade RoHS Compliant: Yes
Datasheet
Description
EMBED,NBLADE,100MM,I MHF; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4dBi; VSWR:2.1; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Nanoblade RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embed,nblade,100Mm,imhf; Antenna Type Laird Connectivity - 98AC9030 - Newark, An Avnet Company
Chicago, IL, United States
Embed,nblade,100Mm,imhf; Antenna Type Laird Connectivity
98AC9030
Embed,nblade,100Mm,imhf; Antenna Type Laird Connectivity 98AC9030
EMBED,NBLADE,100MM,I MHF; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4dBi; VSWR:2.1; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Nanoblade RoHS Compliant: Yes

EMBED,NBLADE,100MM,IMHF; Antenna Type:PCB; Frequency Min:4.9GHz; Frequency Max:6GHz; Antenna Mounting:I-Pex Connector; Gain:4dBi; VSWR:2.1; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Nanoblade RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - CAF94505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CAF94505
RF Antennas CAF94505
2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

2.4GHz, 5.3GHz, 5.6GHz Bluetooth, Wi-Fi, WiMax™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 2dBi, 3.9dBi, 4dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
CAF94505
Antennas CAF94505
Antennas Embed,Nblade,100MM,I MHF

Antennas Embed,Nblade,100MM,I MHF

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 98AC9030 CAF94505 CAF94505
Product Name Embed,nblade,100Mm,imhf; Antenna Type Laird Connectivity RF Antennas Antennas
Polarization Vertical
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 150969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Form Factor / Mounting External
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details