BLUETOOTH MODULE, 2.48GHZ, 30M, AT DATA, INT ANT; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:3V; Supply Voltage Max:3.3V; Signal Range Max:50m; Data Rate:2.1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 23T4587 |
| Product Name | Bluetooth Module, 2.48Ghz, 30M, At Data, Int Ant; Bluetooth Version Laird Connectivity |