Laird Connectivity Bluetooth Modules (802.15.1) BTM411

Description
Bluetooth Modules (802.15.1) Class2 v2.1+EDR AT Data, Int Ant
Datasheet
Description
Bluetooth Modules (802.15.1) Class2 v2.1+EDR AT Data, Int Ant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
BTM411
Bluetooth Modules (802.15.1) BTM411
Bluetooth Modules (802.15.1) Class2 v2.1+EDR AT Data, Int Ant

Bluetooth Modules (802.15.1) Class2 v2.1+EDR AT Data, Int Ant

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number BTM411
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
RF Transceiver ICs - 448-CYW20734UA2KFFB3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details