BLUETOOTH, VERSION4, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 1; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 40Y2176 |
| Product Name | Bluetooth, Version4, 2.402-2.48Ghz; Bluetooth Version Laird Connectivity |