BLE+NFC MODULE, 2.402-2.48GHZ, -96DBM; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-96dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 01AC1558 |
| Product Name | Ble+Nfc Module, 2.402-2.48Ghz, -96Dbm; Bluetooth Version Laird Connectivity |