Laird Connectivity RF/IF and RFID - RF Transceiver Modules and Modems BL652-SA-01-T/R

Description
Win Source Part Number: 1213959-BL652-SA-01- T/R Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 1Mbps Memory Size: 512kB Flash, 64kB RAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 5.4mA Utilized IC / Part: nRF52832 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Current - Transmitting: 5.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 39-SMD Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): BL652-SA-01-TR; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: BL652-SA-01-CT,BL652 -SA-01-DKR,BL652-SA- 01,BL652-SA-01-TR Base Product Number: BL652-SA-01
Request a Quote Datasheet
Description
Win Source Part Number: 1213959-BL652-SA-01- T/R Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 1Mbps Memory Size: 512kB Flash, 64kB RAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 5.4mA Utilized IC / Part: nRF52832 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Current - Transmitting: 5.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 39-SMD Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): BL652-SA-01-TR; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: BL652-SA-01-CT,BL652 -SA-01-DKR,BL652-SA- 01,BL652-SA-01-TR Base Product Number: BL652-SA-01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1213959-BL652-SA-01-T/R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1213959-BL652-SA-01-T/R
RF/IF and RFID - RF Transceiver Modules and Modems 1213959-BL652-SA-01-T/R
Win Source Part Number: 1213959-BL652-SA-01- T/R Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 1Mbps Memory Size: 512kB Flash, 64kB RAM Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -96dBm Current - Receiving: 5.4mA Utilized IC / Part: nRF52832 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Current - Transmitting: 5.3mA Voltage - Supply: 1.7V ~ 3.6V Package / Case: 39-SMD Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): BL652-SA-01-TR; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: BL652-SA-01-CT,BL652 -SA-01-DKR,BL652-SA- 01,BL652-SA-01-TR Base Product Number: BL652-SA-01

Win Source Part Number: 1213959-BL652-SA-01-T/R
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Data Rate: 1Mbps
Memory Size: 512kB Flash, 64kB RAM
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -96dBm
Current - Receiving: 5.4mA
Utilized IC / Part: nRF52832
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 5.3mA
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 39-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): BL652-SA-01-TR;
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Laird Connectivity Inc.
Other Names: BL652-SA-01-CT,BL652-SA-01-DKR,BL652-SA-01,BL652-SA-01-TR
Base Product Number: BL652-SA-01

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BL652-SA-01-T/R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BL652-SA-01-T/R
RF and Wireless - RF Transceiver Modules and Modems BL652-SA-01-T/R
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - BL652-SA-01-T/R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BL652-SA-01-T/R
RF Transceiver Modules and Modems BL652-SA-01-T/R
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1213959-BL652-SA-01-T/R BL652-SA-01-T/R BL652-SA-01-T/R
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -96 dBm -96 dBm -96 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CSR-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
RF Transceiver Modules and Modems - 591-MTQ-L1G2D-B02-SP-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 2600 MHz
Package Type Module
View Details
2 suppliers