MOD, BLUETOOTH LO-ENERGY, UFL CONN; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-91dBm; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 90W0478 |
| Product Name | Mod, Bluetooth Lo-Energy, Ufl Conn; Bluetooth Version Laird Connectivity |