Bluetooth Bluetooth v2.0, Class 1 Transceiver Module 2.4GHz Integrated, Chip + U.FL Surface Mount
RF TXRX MOD BT CHIP + U.FL SMD
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | BISMS02BI-NA | BISMS02BI-NA |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 300 kbps | 300 kbps |