Laird Connectivity Antennas BB7603

Description
Antennas WHIP,MC,5/8,760 - 87 0MHz
Datasheet
Description
Antennas WHIP,MC,5/8,760 - 87 0MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
BB7603
Antennas BB7603
Antennas WHIP,MC,5/8,760 - 87 0MHz

Antennas WHIP,MC,5/8,760 - 87 0MHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number BB7603
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers