Laird Connectivity Antennas BB4062N

Description
Antennas WHIP,MC,1/2,406-430M HZ
Description
Antennas WHIP,MC,1/2,406-430M HZ

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
BB4062N
Antennas BB4062N
Antennas WHIP,MC,1/2,406-430M HZ

Antennas WHIP,MC,1/2,406-430M HZ

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number BB4062N
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers