Laird Connectivity RF Antennas - B66 B66

Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 863139-B66 Features: 120MHz - Whip, Straight RF Antenna 66MHz ~ 174MHz 0dB NMO Base Mount Package: Bulk Mounting: Base Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100
Request a Quote Datasheet
Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 863139-B66 Features: 120MHz - Whip, Straight RF Antenna 66MHz ~ 174MHz 0dB NMO Base Mount Package: Bulk Mounting: Base Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - B66
B66
RF Antennas - B66 B66
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 863139-B66 Features: 120MHz - Whip, Straight RF Antenna 66MHz ~ 174MHz 0dB NMO Base Mount Package: Bulk Mounting: Base Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100

Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 863139-B66
Features: 120MHz - Whip, Straight RF Antenna 66MHz ~ 174MHz 0dB NMO Base Mount
Package: Bulk
Mounting: Base Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
B66
Antennas B66
Antennas WHIP,MC,1/4,66-174MH Z,

Antennas WHIP,MC,1/4,66-174MH Z,

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number B66 B66
Product Name RF Antennas - B66 Antennas
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details