Laird Connectivity Antennas B1323CO

Description
Antennas MISCACC,RC,B1322
Description
Antennas MISCACC,RC,B1322

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
B1323CO
Antennas B1323CO
Antennas MISCACC,RC,B1322

Antennas MISCACC,RC,B1322

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number B1323CO
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers