Laird Connectivity RF and Wireless - RF Transceiver Modules and Modems AC4490-200M

Description
Win Source Part Number: 1351866-AC4490-200M Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 100 Frequency: 900MHz Data Rate: 115.2kbps Antenna Type: Antenna Not Included, MMCX Power - Output: 23dBm Sensitivity: -110dBm Current - Receiving: 68mA RF Family/Standard: General ISM < 1GHz Modulation: FHSS, FSK Serial Interfaces: UART Current - Transmitting: 68mA Voltage - Supply: 3.3V ~ 5.5V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.2000 Mfr: Laird Connectivity Inc. Base Product Number: AC4490
Request a Quote Datasheet
Description
Win Source Part Number: 1351866-AC4490-200M Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 100 Frequency: 900MHz Data Rate: 115.2kbps Antenna Type: Antenna Not Included, MMCX Power - Output: 23dBm Sensitivity: -110dBm Current - Receiving: 68mA RF Family/Standard: General ISM < 1GHz Modulation: FHSS, FSK Serial Interfaces: UART Current - Transmitting: 68mA Voltage - Supply: 3.3V ~ 5.5V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.2000 Mfr: Laird Connectivity Inc. Base Product Number: AC4490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1351866-AC4490-200M - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1351866-AC4490-200M
RF and Wireless - RF Transceiver Modules and Modems 1351866-AC4490-200M
Win Source Part Number: 1351866-AC4490-200M Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 100 Frequency: 900MHz Data Rate: 115.2kbps Antenna Type: Antenna Not Included, MMCX Power - Output: 23dBm Sensitivity: -110dBm Current - Receiving: 68mA RF Family/Standard: General ISM < 1GHz Modulation: FHSS, FSK Serial Interfaces: UART Current - Transmitting: 68mA Voltage - Supply: 3.3V ~ 5.5V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8525.60.2000 Mfr: Laird Connectivity Inc. Base Product Number: AC4490

Win Source Part Number: 1351866-AC4490-200M
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Bulk
Standard Package: 100
Frequency: 900MHz
Data Rate: 115.2kbps
Antenna Type: Antenna Not Included, MMCX
Power - Output: 23dBm
Sensitivity: -110dBm
Current - Receiving: 68mA
RF Family/Standard: General ISM < 1GHz
Modulation: FHSS, FSK
Serial Interfaces: UART
Current - Transmitting: 68mA
Voltage - Supply: 3.3V ~ 5.5V
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8525.60.2000
Mfr: Laird Connectivity Inc.
Base Product Number: AC4490

Buy Now Datasheet
RF Transceiver Modules and Modems - AC4490-200M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
AC4490-200M
RF Transceiver Modules and Modems AC4490-200M
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Chassis Mount

General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Chassis Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - AC4490-200M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
AC4490-200M
RF and Wireless - RF Transceiver Modules and Modems AC4490-200M
RF TXRX MOD ISM<1GHZ>

RF TXRX MOD ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1351866-AC4490-200M AC4490-200M AC4490-200M
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F) -40.0 to 80.0 C (-40.0 to 176.0 F) -40.0 to 80.0 C (-40.0 to 176.0 F)
Operating Frequency 900 MHz 900 MHz 900 MHz
Sensitivity -110 dBm -110 dBm -110 dBm
Output Power 23 dBm 23 dBm 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1038-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details