Laird Connectivity Antennas AB8063C

Description
Antennas WHIP,AB,CC,806-896MH Z
Description
Antennas WHIP,AB,CC,806-896MH Z

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
AB8063C
Antennas AB8063C
Antennas WHIP,AB,CC,806-896MH Z

Antennas WHIP,AB,CC,806-896MH Z

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number AB8063C
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers