Laird Connectivity Antennas AB8063

Description
Antennas WHIP,AB,OC,806-896MH Z
Description
Antennas WHIP,AB,OC,806-896MH Z

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
AB8063
Antennas AB8063
Antennas WHIP,AB,OC,806-896MH Z

Antennas WHIP,AB,OC,806-896MH Z

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number AB8063
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers