Laird Connectivity Antennas 637112

Description
Antennas Intl Cell+GPS Wdg 4m RG174 SMC AdhsvMnt
Datasheet
Description
Antennas Intl Cell+GPS Wdg 4m RG174 SMC AdhsvMnt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
637112
Antennas 637112
Antennas Intl Cell+GPS Wdg 4m RG174 SMC AdhsvMnt

Antennas Intl Cell+GPS Wdg 4m RG174 SMC AdhsvMnt

Buy Now
RF Antennas - 637112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
637112
RF Antennas 637112
850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GPS, GSM, PCS, UMTS Wedge RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 3.5dBi, 3dBi, 3dBic, 3.5dBi, 0dBi, 2.5dBi SMC Male (1), SMA Male (1) Adhesive, Hook and Loop

850MHz, 900MHz, 1.575GHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GPS, GSM, PCS, UMTS Wedge RF Antenna 824MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 2.17GHz 3.5dBi, 3dBi, 3dBic, 3.5dBi, 0dBi, 2.5dBi SMC Male (1), SMA Male (1) Adhesive, Hook and Loop

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 637112 637112
Product Name Antennas RF Antennas
Applications AMPS, DCS, GPS, GSM, PCS, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers