Laird Connectivity Antennas 637108

Description
Antennas Intl GPS 1575 MHz 4m RG174 SMA AdhsvMnt
Datasheet
Description
Antennas Intl GPS 1575 MHz 4m RG174 SMA AdhsvMnt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
637108
Antennas 637108
Antennas Intl GPS 1575 MHz 4m RG174 SMA AdhsvMnt

Antennas Intl GPS 1575 MHz 4m RG174 SMA AdhsvMnt

Buy Now
RF Antennas - 637108 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
637108
RF Antennas 637108
1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 4.5dBic SMA Male Adhesive, Hook and Loop

1.575GHz GPS Dome RF Antenna 1.574GHz ~ 1.576GHz 4.5dBic SMA Male Adhesive, Hook and Loop

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 637108 637108
Product Name Antennas RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118907-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details