Laird Connectivity Antennas 5200232

Description
Antennas HRDKT,PA24-19,PA9-12 , PA58-24
Description
Antennas HRDKT,PA24-19,PA9-12 , PA58-24

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
5200232
Antennas 5200232
Antennas HRDKT,PA24-19,PA9-12 , PA58-24

Antennas HRDKT,PA24-19,PA9-12 , PA58-24

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number 5200232
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers