Laird Connectivity RF Transceiver Modules and Modems 453-00091R

Description
LYRA SERIES - BLUETOOTH V5.3 SIP
Datasheet
Description
LYRA SERIES - BLUETOOTH V5.3 SIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 453-00091R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
453-00091R
RF Transceiver Modules and Modems 453-00091R
LYRA SERIES - BLUETOOTH V5.3 SIP

LYRA SERIES - BLUETOOTH V5.3 SIP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 453-00091R
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4741-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details