Laird Connectivity RF and Wireless- RF Transceiver Modules and Modems 453-00046R

Description
Manufacturer: Laird Connectivity Inc. Category: RF and Wireless- RF Transceiver Modules and Modems Series: Sterling-LWB5+ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, WiFi Protocol: 802.11ac, Bluetooth v5.0 Modulation: 256QAM Frequency: 2.4GHz, 5GHz Data Rate: 433.3Mbps
Request a Quote Datasheet
Description
Manufacturer: Laird Connectivity Inc. Category: RF and Wireless- RF Transceiver Modules and Modems Series: Sterling-LWB5+ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, WiFi Protocol: 802.11ac, Bluetooth v5.0 Modulation: 256QAM Frequency: 2.4GHz, 5GHz Data Rate: 433.3Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Transceiver Modules and Modems
RF and Wireless- RF Transceiver Modules and Modems
Manufacturer: Laird Connectivity Inc. Category: RF and Wireless- RF Transceiver Modules and Modems Series: Sterling-LWB5+ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, WiFi Protocol: 802.11ac, Bluetooth v5.0 Modulation: 256QAM Frequency: 2.4GHz, 5GHz Data Rate: 433.3Mbps

Manufacturer: Laird Connectivity Inc.
Category: RF and Wireless- RF Transceiver Modules and Modems
Series: Sterling-LWB5+
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
RF Family/Standard: Bluetooth, WiFi
Protocol: 802.11ac, Bluetooth v5.0
Modulation: 256QAM
Frequency: 2.4GHz, 5GHz
Data Rate: 433.3Mbps

Buy Now Datasheet
RF Transceiver Modules and Modems - 453-00046R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
453-00046R
RF Transceiver Modules and Modems 453-00046R
Bluetooth, WiFi 802.11ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, I-PEX MHF4 Surface Mount

Bluetooth, WiFi 802.11ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, I-PEX MHF4 Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 453-00046R - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
453-00046R
RF and Wireless - RF Transceiver Modules and Modems 453-00046R
RF TXRX MODULE BT I-PEX MHF4 SMD

RF TXRX MODULE BT I-PEX MHF4 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 453-00046R 453-00046R
Product Name RF and Wireless- RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Frequency 2400 to 5000 MHz 2400 to 5000 MHz 2400 to 5000 MHz
Package Type Surface Mount; Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) SoC - QM35825 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type BGA-74
View Details
RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details