Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz, 5.15GHz ~ 5.825GHz Antenna Not Included, I-PEX MHF4 Surface Mount
RF TXRX MODULE BT I-PEX MHF4 SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 453-00046C | 453-00046C |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to ? C (-40.0 to ? F) |
| Operating Frequency | 2412 to 5825 MHz | 2412 to 5825 MHz |