Laird Connectivity RF Transceiver Modules and Modems 453-00006C

Description
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, I-PEX MHF4 Surface Mount
Description
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, I-PEX MHF4 Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The 453-00006C is a Bluetooth v5.0 module from the BL651 series, designed for applications requiring wireless communication in the 2.402GHz to 2.48GHz frequency range. This module features an external antenna connection via an I-PEX MHF4 surface mount interface, allowing for enhanced signal strength and range. It is based on the Nordic nRF52810 chipset, which supports low power consumption and efficient performance. The module is compliant with various regulatory standards, including the EU Radio Equipment Directive (RED), ensuring it meets safety and electromagnetic compatibility requirements. It is suitable for integration into a variety of devices requiring Bluetooth connectivity.

Datasheet Summary
Powered by GS/AI

The 453-00006C is a Bluetooth v5.0 module from the BL651 series, designed for applications requiring wireless communication in the 2.402GHz to 2.48GHz frequency range. This module features an external antenna connection via an I-PEX MHF4 surface mount interface, allowing for enhanced signal strength and range. It is based on the Nordic nRF52810 chipset, which supports low power consumption and efficient performance. The module is compliant with various regulatory standards, including the EU Radio Equipment Directive (RED), ensuring it meets safety and electromagnetic compatibility requirements. It is suitable for integration into a variety of devices requiring Bluetooth connectivity.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 453-00006C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
453-00006C
RF Transceiver Modules and Modems 453-00006C
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, I-PEX MHF4 Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, I-PEX MHF4 Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 453-00006C - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
453-00006C
RF and Wireless - RF Transceiver Modules and Modems 453-00006C
RF TXRX MODULE BT I-PEX MHF4 SMD

RF TXRX MODULE BT I-PEX MHF4 SMD

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 453-00006C 453-00006C
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Package Type Surface Mount; 39-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details