BL651 SERIES - BT V5 MODULE, INT.ANTENNA; Bluetooth Version:Bluetooth 5.0; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:2Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-93dBm; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 02AH3089 |
| Product Name | Bl651 Series Bt V5 Module, Int.antenna; Bluetooth Version Laird Connectivity |