Laird Connectivity RF and Wireless - RF Transceiver Modules and Modems 451-00001

Description
Win Source Part Number: 1348561-451-00001 Category: RF and Wireless - RF Transceiver Modules and Modems Series: BL654 Package: Tape & Reel Standard Package: 1,000 Frequency: 2.4GHz Protocol: Bluetooth v5.0, Thread Data Rate: 2Mbps Antenna Type: Integrated, Trace Power - Output: 8dBm Sensitivity: -95dBm Current - Receiving: 5.4mA Utilized IC / Part: nRF52840 RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: I²C, I²S, PWM, SPI, UART, USB Current - Transmitting: 14.1mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 72-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1348561-451-00001 Category: RF and Wireless - RF Transceiver Modules and Modems Series: BL654 Package: Tape & Reel Standard Package: 1,000 Frequency: 2.4GHz Protocol: Bluetooth v5.0, Thread Data Rate: 2Mbps Antenna Type: Integrated, Trace Power - Output: 8dBm Sensitivity: -95dBm Current - Receiving: 5.4mA Utilized IC / Part: nRF52840 RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: I²C, I²S, PWM, SPI, UART, USB Current - Transmitting: 14.1mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 72-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1348561-451-00001 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1348561-451-00001
RF and Wireless - RF Transceiver Modules and Modems 1348561-451-00001
Win Source Part Number: 1348561-451-00001 Category: RF and Wireless - RF Transceiver Modules and Modems Series: BL654 Package: Tape & Reel Standard Package: 1,000 Frequency: 2.4GHz Protocol: Bluetooth v5.0, Thread Data Rate: 2Mbps Antenna Type: Integrated, Trace Power - Output: 8dBm Sensitivity: -95dBm Current - Receiving: 5.4mA Utilized IC / Part: nRF52840 RF Family/Standard: 802.15.4, Bluetooth Serial Interfaces: I²C, I²S, PWM, SPI, UART, USB Current - Transmitting: 14.1mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 72-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 41 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc.

Win Source Part Number: 1348561-451-00001
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: BL654
Package: Tape & Reel
Standard Package: 1,000
Frequency: 2.4GHz
Protocol: Bluetooth v5.0, Thread
Data Rate: 2Mbps
Antenna Type: Integrated, Trace
Power - Output: 8dBm
Sensitivity: -95dBm
Current - Receiving: 5.4mA
Utilized IC / Part: nRF52840
RF Family/Standard: 802.15.4, Bluetooth
Serial Interfaces: I²C, I²S, PWM, SPI, UART, USB
Current - Transmitting: 14.1mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 72-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 41 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Laird Connectivity Inc.

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 451-00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
451-00001
RF and Wireless - RF Transceiver Modules and Modems 451-00001
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - 451-00001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
451-00001
RF Transceiver Modules and Modems 451-00001
802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1348561-451-00001 451-00001 451-00001
Product Name RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm -95 dBm
Output Power 8 dBm 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details
RF and Wireless - RF Receivers - 1349708-RXM-GNSS-GM-T - Win Source Electronics
Specs
Device Type Receiver
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 to 1602 MHz
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1387-ND - DigiKey
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 454 MHz
View Details
3 suppliers