Laird Connectivity Connectors,Interconnects 450-0152C

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 56-TFBGA Product Status: Active Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate: 420Mbps Power - Output: 125W
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 56-TFBGA Product Status: Active Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate: 420Mbps Power - Output: 125W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 56-TFBGA Product Status: Active Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate: 420Mbps Power - Output: 125W

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 56-TFBGA
Product Status: Active
Protocol: T1/CEPT
Modulation: FSK, GFSK, OOK
Frequency: 5kHz
Data Rate: 420Mbps
Power - Output: 125W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products