Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRELESS NETWORK COMPONENTS
LAIRD CONNECTIVITY
450-0119C -- BLE MODULE, V5.0, CLASS 2, 2MBPS ROHS COMPLIANT LAIRD CONNECTIVITY
Laird Connectivity
Ble Module, V5.0, Class 2, 2Mbps Rohs Compliant Laird Connectivity
450-0119C
Description
BLE MODULE, V5.0, CLASS 2, 2MBPS ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
BLE MODULE, V5.0, CLASS 2, 2MBPS ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ble Module, V5.0, Class 2, 2Mbps Rohs Compliant Laird Connectivity
69AH4853
Ble Module, V5.0, Class 2, 2Mbps Rohs Compliant Laird Connectivity
69AH4853
BLE MODULE, V5.0, CLASS 2, 2MBPS ROHS COMPLIANT: YES
BLE MODULE, V5.0, CLASS 2, 2MBPS ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Wireless Network Components
Product Number
69AH4853
Product Name
Ble Module, V5.0, Class 2, 2Mbps Rohs Compliant Laird Connectivity
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
LoRaWAN® Wireless Condition Monitoring Starter Kit
WISE-2410SK-NA
View Details
Computer Network Accessories, Inc.
2.4GHz 54Mbps PCMCIA Wireless LAN Adapter
87-692
View Details
LORD MicroStrain Sensing Systems
Wireless Sensor Data Aggregator
WSDA® -1000 -LXRS
View Details
steute
Wireless Receiver
REC SW2.4-MED AG43
View Details