Laird Connectivity RF and Wireless - RF Transceiver Modules and Modems 450-0104R

Description
Win Source Part Number: 1349011-450-0104R Category: RF and Wireless - RF Transceiver Modules and Modems Series: TiWi-uB2 Package: Tape & Reel Standard Package: 2,000 Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 3.9Mbps Antenna Type: Antenna Not Included Power - Output: 10dBm Sensitivity: -94dBm Current - Receiving: 44.5mA Utilized IC / Part: CC2564 RF Family/Standard: Bluetooth Modulation: DPSK, DQPSK, FHSS, GFSK Serial Interfaces: UART Current - Transmitting: 38.5mA ~ 39.2mA Voltage - Supply: 2.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1349011-450-0104R Category: RF and Wireless - RF Transceiver Modules and Modems Series: TiWi-uB2 Package: Tape & Reel Standard Package: 2,000 Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 3.9Mbps Antenna Type: Antenna Not Included Power - Output: 10dBm Sensitivity: -94dBm Current - Receiving: 44.5mA Utilized IC / Part: CC2564 RF Family/Standard: Bluetooth Modulation: DPSK, DQPSK, FHSS, GFSK Serial Interfaces: UART Current - Transmitting: 38.5mA ~ 39.2mA Voltage - Supply: 2.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1349011-450-0104R - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1349011-450-0104R
RF and Wireless - RF Transceiver Modules and Modems 1349011-450-0104R
Win Source Part Number: 1349011-450-0104R Category: RF and Wireless - RF Transceiver Modules and Modems Series: TiWi-uB2 Package: Tape & Reel Standard Package: 2,000 Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 3.9Mbps Antenna Type: Antenna Not Included Power - Output: 10dBm Sensitivity: -94dBm Current - Receiving: 44.5mA Utilized IC / Part: CC2564 RF Family/Standard: Bluetooth Modulation: DPSK, DQPSK, FHSS, GFSK Serial Interfaces: UART Current - Transmitting: 38.5mA ~ 39.2mA Voltage - Supply: 2.2V ~ 4.8V Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Product Status: Not For New Designs

Win Source Part Number: 1349011-450-0104R
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: TiWi-uB2
Package: Tape & Reel
Standard Package: 2,000
Frequency: 2.4GHz
Protocol: Bluetooth v4.0 Dual Mode
Data Rate: 3.9Mbps
Antenna Type: Antenna Not Included
Power - Output: 10dBm
Sensitivity: -94dBm
Current - Receiving: 44.5mA
Utilized IC / Part: CC2564
RF Family/Standard: Bluetooth
Modulation: DPSK, DQPSK, FHSS, GFSK
Serial Interfaces: UART
Current - Transmitting: 38.5mA ~ 39.2mA
Voltage - Supply: 2.2V ~ 4.8V
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8517.62.0090
Mfr: Laird Connectivity Inc.
Product Status: Not For New Designs

Buy Now Datasheet
RF Transceiver Modules and Modems - 450-0104R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
450-0104R
RF Transceiver Modules and Modems 450-0104R
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 450-0104R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
450-0104R
RF and Wireless - RF Transceiver Modules and Modems 450-0104R
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1349011-450-0104R 450-0104R 450-0104R
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -94 dBm -94 dBm -94 dBm
Output Power 10 dBm 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 591-MTSMC-LAT3-U.R2A-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 1900 MHz
Package Type Plugin; Module
View Details
2 suppliers