Laird Connectivity Connectors,Interconnects 450-0076

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Protocol: T1/CEPT Frequency: 5kHz Power - Output: 125W Sensitivity: 1.1mV/°/s Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Protocol: T1/CEPT Frequency: 5kHz Power - Output: 125W Sensitivity: 1.1mV/°/s Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Protocol: T1/CEPT Frequency: 5kHz Power - Output: 125W Sensitivity: 1.1mV/°/s Serial Interfaces: I²C, I²S, SPI, UART, USART Antenna Type: PCB Trace

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Protocol: T1/CEPT
Frequency: 5kHz
Power - Output: 125W
Sensitivity: 1.1mV/°/s
Serial Interfaces: I²C, I²S, SPI, UART, USART
Antenna Type: PCB Trace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details