Laird Connectivity RF/IF and RFID - RF Transceiver Modules and Modems 450-0064R

Description
Win Source Part Number: 1235703-450-0064R Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: TiWi-BLE Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode Data Rate: 65Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 20dBm Sensitivity: -97dBm Current - Receiving: 35mA ~ 100mA Utilized IC / Part: WL1271L RF Family/Standard: Bluetooth, WiFi Modulation: CCK, GFSK, GMSK, OFDM Serial Interfaces: I²S, SDIO, UART Current - Transmitting: 43mA ~ 280mA Voltage - Supply: 3V ~ 4.8V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: 450-0064RCT,450-0064 RDKR,450-0064RTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235703-450-0064R Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: TiWi-BLE Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode Data Rate: 65Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 20dBm Sensitivity: -97dBm Current - Receiving: 35mA ~ 100mA Utilized IC / Part: WL1271L RF Family/Standard: Bluetooth, WiFi Modulation: CCK, GFSK, GMSK, OFDM Serial Interfaces: I²S, SDIO, UART Current - Transmitting: 43mA ~ 280mA Voltage - Supply: 3V ~ 4.8V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: 450-0064RCT,450-0064 RDKR,450-0064RTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235703-450-0064R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235703-450-0064R
RF/IF and RFID - RF Transceiver Modules and Modems 1235703-450-0064R
Win Source Part Number: 1235703-450-0064R Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: TiWi-BLE Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode Data Rate: 65Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 20dBm Sensitivity: -97dBm Current - Receiving: 35mA ~ 100mA Utilized IC / Part: WL1271L RF Family/Standard: Bluetooth, WiFi Modulation: CCK, GFSK, GMSK, OFDM Serial Interfaces: I²S, SDIO, UART Current - Transmitting: 43mA ~ 280mA Voltage - Supply: 3V ~ 4.8V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: 450-0064RCT,450-0064 RDKR,450-0064RTR Product Status: Obsolete

Win Source Part Number: 1235703-450-0064R
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: TiWi-BLE
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.0 Dual Mode
Data Rate: 65Mbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 20dBm
Sensitivity: -97dBm
Current - Receiving: 35mA ~ 100mA
Utilized IC / Part: WL1271L
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, GFSK, GMSK, OFDM
Serial Interfaces: I²S, SDIO, UART
Current - Transmitting: 43mA ~ 280mA
Voltage - Supply: 3V ~ 4.8V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8517.62.0090
Mfr: Laird Connectivity Inc.
Other Names: 450-0064RCT,450-0064RDKR,450-0064RTR
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - 450-0064R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
450-0064R
RF Transceiver Modules and Modems 450-0064R
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 450-0064R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
450-0064R
RF and Wireless - RF Transceiver Modules and Modems 450-0064R
RF TXRX MOD BLUETOOTH U.FL SMD

RF TXRX MOD BLUETOOTH U.FL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1235703-450-0064R 450-0064R 450-0064R
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Output Power 20 dBm 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
OEM USB WiFi Modules - WiFiHU2-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details