Laird Connectivity RF Transceiver Modules - 450-0037R 450-0037R

Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 906899-450-0037R Series: TiWi-R2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Reel - TR Package: 52-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 906899-450-0037R Series: TiWi-R2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Reel - TR Package: 52-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - 450-0037R - 906899-450-0037R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - 450-0037R
906899-450-0037R
RF Transceiver Modules - 450-0037R 906899-450-0037R
Manufacturer: Laird Connectivity Inc. Win Source Part Number: 906899-450-0037R Series: TiWi-R2 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Reel - TR Package: 52-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) HTSUS: 8517.62.0090

Manufacturer: Laird Connectivity Inc.
Win Source Part Number: 906899-450-0037R
Series: TiWi-R2
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Package: Reel - TR
Package: 52-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
HTSUS: 8517.62.0090

Buy Now Datasheet
RF Transceiver Modules and Modems - 450-0037R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
450-0037R
RF Transceiver Modules and Modems 450-0037R
Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v2.1 +EDR, Class 1.5 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
450-0037R
RF and Wireless - RF Transceiver Modules and Modems 450-0037R
RF TXRX MOD BLUETOOTH U.FL SMD

RF TXRX MOD BLUETOOTH U.FL SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 906899-450-0037R 450-0037R 450-0037R
Product Name RF Transceiver Modules - 450-0037R RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 52-SMD Module
Features RoHS
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Zigbee Module - ATSAMR21E18A-MFTA7 - Richardson RFPD
Microchip Technology, Inc.
Specs
Sensitivity -99 dBm
Output Power 4 dBm
View Details
2 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details