Laird Connectivity Antennas 172-00006

Description
Antennas SUB,KIT, SEALANT, PK OUT
Description
Antennas SUB,KIT, SEALANT, PK OUT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
172-00006
Antennas 172-00006
Antennas SUB,KIT, SEALANT, PK OUT

Antennas SUB,KIT, SEALANT, PK OUT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number 172-00006
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details