Laird Connectivity RF Antennas 0600-00012

Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount
Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0600-00012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0600-00012
RF Antennas 0600-00012
2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount

2.4GHz Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 5dBi MMCX Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
0600-00012
Antennas 0600-00012
Antennas Antenna 7" RA MMCX S151FL-5-RMM-2450S

Antennas Antenna 7" RA MMCX S151FL-5-RMM-2450S

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 0600-00012 0600-00012
Product Name RF Antennas Antennas
Technology Type Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Telemetry Antennas - 1853080 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 5800.0 MHz
Connectors Sma rp
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details