Laird Connectivity Antennas 001-0034

Description
Antennas Dual-Band mFlexPIFA, 120mm, MHF1
Datasheet
Description
Antennas Dual-Band mFlexPIFA, 120mm, MHF1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
001-0034
Antennas 001-0034
Antennas Dual-Band mFlexPIFA, 120mm, MHF1

Antennas Dual-Band mFlexPIFA, 120mm, MHF1

Buy Now Datasheet
Mflexpifa 2.4 To 2.5Ghz Embedded Antenna; Antenna Type Laird Connectivity - 02AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Mflexpifa 2.4 To 2.5Ghz Embedded Antenna; Antenna Type Laird Connectivity
02AH3052
Mflexpifa 2.4 To 2.5Ghz Embedded Antenna; Antenna Type Laird Connectivity 02AH3052
MFLEXPIFA 2.4 TO 2.5GHZ EMBEDDED ANTENNA; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:5.2dBi; VSWR:2.8; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Horizon tal / RoHS Compliant: Yes

MFLEXPIFA 2.4 TO 2.5GHZ EMBEDDED ANTENNA; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.9GHz; Antenna Mounting:Adhesive; Gain:5.2dBi; VSWR:2.8; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Horizontal / RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 001-0034 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
001-0034
RF Antennas 001-0034
2.44GHz, 5.4GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.9GHz 1.9dBi, 5.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.44GHz, 5.4GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.9GHz 1.9dBi, 5.8dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 001-0034 02AH3052 001-0034
Product Name Antennas Mflexpifa 2.4 To 2.5Ghz Embedded Antenna; Antenna Type Laird Connectivity RF Antennas
Polarization Horizontal
Primary Frequency Range 4900.0 to 5900.0 MHz
Gain 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G 8dBi Rubber Duck Whip Red Antenna with SMA Male Movable Connector - ET-5G8WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers